EN
  • EN
  • DE

ONET1191VRGPT

Part No ONET1191VRGPT
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LSR CTRLR 11.3GBPS 3.6V 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Supply Voltage - Operating 2.9 V to 3.6 V
Operating Supply Current 70mA
Current - Modulation 45mA
Current - Bias 20mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 140323-ONET1191VRGPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET1191VRGPT CAD Model

Description

The ONET1191VRGPT is a high-performance, integrated optical modulator driver from Texas Instruments, a renowned global semiconductor company.

  • Frequency Range: up to 11.3 Gbps
  • Input: differential input
  • Output: single-ended output
  • Output Voltage Swing: adjustable from 1.8 Vpp to 3.6 Vpp
  • Power Consumption: less than 1W
  • Power Supply: 3.3V
  • Package: compact 3mm x 3mm QFN

You May Also Be Interested in

Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6922 $50.0766
8+ $13.6962 $109.5696
12+ $13.2682 $159.2184
16+ $12.8402 $205.4432
21+ $12.4122 $260.6562
27+ $11.1281 $300.4587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,121 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess