EN
  • EN
  • DE

SN65LVDS048APWRG4

Part No SN65LVDS048APWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS QUAD DIFFERENTIAL LINE RECEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDS
Packaging Reel - TR
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1252857-SN65LVDS048APWRG4
Manufacturer Homepage www.ti.com
Family Name SN65LVDS048APWRG4
Introduction Date March 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS048APWRG4 CAD Model

Description

The SN65LVDS048APWRG4 is a high-performance, low-voltage differential signaling (LVDS) quadruple line receiver designed by Texas Instruments. This advanced integrated circuit is engineered to support signaling rates up to 400 Mbps with minimal power consumption, making it an ideal choice for high-speed data transmission in a wide range of applications.

Key Features:

  • High-Speed Data Transmission: Capable of handling signaling rates up to 400 Mbps, this device is perfect for applications requiring fast data transfer, such as telecommunications, computing, and networking.
  • Low-Voltage Operation: The SN65LVDS048APWRG4 operates at a nominal voltage of 3.3V, which helps to reduce power consumption and makes it suitable for battery-powered devices.
  • Differential Inputs: The device features four differential line receivers that provide high noise immunity and allow for long-distance data transmission over twisted-pair or parallel-point-to-point interconnects.
  • Fail-Safe Functionality: It includes a fail-safe feature that ensures the receiver output is high if the input is shorted or open, enhancing system reliability.
  • Industrial Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it robust for use in harsh environments.
  • Low Power Consumption: Designed for efficiency, it offers a low idle power state, contributing to the overall energy saving of the system.
  • Compatibility: The SN65LVDS048APWRG4 is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.

Applications:

  • Telecommunications Infrastructure
  • Data Communication Networks
  • High-Speed Data Acquisition Systems
  • Computer Peripherals
  • Video Display Systems

The SN65LVDS048APWRG4 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Its design facilitates easy PCB layout and is conducive to low electromagnetic interference (EMI), contributing to signal integrity in complex electronic systems. With its combination of high-speed operation, low power consumption, and robust performance, the SN65LVDS048APWRG4 from Texas Instruments is an excellent choice for designers looking to implement LVDS technology in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9766 $51.6958
31+ $3.2629 $101.1499
48+ $3.1609 $151.7232
66+ $3.0590 $201.8940
85+ $2.9570 $251.3450
114+ $2.6511 $302.2254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess