EN
  • EN
  • DE

ADA4411-3ARQZ

Part No ADA4411-3ARQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC HD/FILTER/BUFFER/MUX 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 3
Operating Supply Current 57mA
Channel Output Current 30mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 077393-ADA4411-3ARQZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4411-3ARQZ CAD Model

Description

Product Overview: ADA4411-3ARQZ

The ADA4411-3ARQZ is a high-performance, triple video filter from Analog Devices Inc. that is designed to simplify and enhance the design of high-definition video systems. This integrated circuit is engineered to provide excellent video signal conditioning for RGB and YPrPb signals, making it an ideal choice for a wide range of applications, including professional video editing, surveillance systems, and consumer electronics such as HDTVs and DVD players.

Key Features

  • Triple 6th Order Filter: The ADA4411-3ARQZ features a triple 6th order filter that delivers sharp and clear images by effectively filtering out unwanted noise and preserving signal integrity.
  • High Definition Support: It supports high-definition video signals, ensuring compatibility with modern video standards and devices.
  • Flexibility: The device offers flexibility in video applications, with adjustable filter characteristics that can be tailored to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the ADA4411-3ARQZ consumes low power, making it suitable for portable and battery-powered devices.
  • Integrated Charge Pumps: The built-in charge pumps reduce the need for external components, simplifying the design and reducing the overall footprint.

Technical Specifications

Parameter Value
Part Number ADA4411-3ARQZ
Manufacturer Analog Devices Inc.
Package / Case QSOP-16
Operating Temperature -40°C to +85°C
Supply Voltage 3.3V

Applications

The ADA4411-3ARQZ is versatile and can be used in various applications, including:

  • High-Definition Televisions (HDTVs)
  • DVD Players and Recorders
  • Video Projectors
  • Video Capture Cards
  • Professional Video Editing Equipment

With its combination of performance, flexibility, and power efficiency, the ADA4411-3ARQZ from Analog Devices Inc. stands out as a superior choice for designers looking to create cutting-edge video systems.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
Lowest to $4.5864

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3432 $61.3728
8+ $12.5893 $100.7144
13+ $12.1959 $158.5467
17+ $11.8025 $200.6425
22+ $11.4091 $251.0002
30+ $10.2288 $306.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,601 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess