EN
  • EN
  • DE

HMC6381LC5TR

Part No HMC6381LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP / RF Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency -
P1dB -
Gain -
Noise Figure -
RF Type -
Voltage - Supply -
Current - Supply -
Test Frequency -
Mounting Type -
Package / Case -
Supplier Device Package -
Base Product Number HMC638
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1354572-HMC6381LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC6381LC5TR CAD Model

Description

Introducing the HMC6381LC5TR from Analog Devices Inc.

The HMC6381LC5TR is a state-of-the-art RF amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their Hittite Microwave Amplifier series and is engineered to deliver exceptional performance in a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC6381LC5TR operates over a broad frequency range, making it suitable for various applications in the RF and microwave domain.
  • High Gain: This amplifier offers high gain, which is essential for signal amplification in communication systems, ensuring clear and strong signal transmission.
  • Output Power: It provides robust output power levels that contribute to its ability to drive signals through long distances and maintain signal integrity.
  • Efficiency: Designed for efficiency, the HMC6381LC5TR minimizes power consumption, which is crucial for battery-powered devices and systems where power availability is a concern.
  • Package: The device comes in a compact LC5TR package, which is ideal for space-constrained applications while still providing excellent thermal performance.

Applications

The versatility of the HMC6381LC5TR makes it an excellent choice for a variety of applications, including:

  • Telecommunications infrastructure
  • Satellite communications systems
  • Test and measurement equipment
  • Defense and aerospace electronics
  • Radar systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC6381LC5TR is no exception. Each amplifier is rigorously tested to ensure it meets the high standards expected by industry professionals. With the HMC6381LC5TR, customers can expect a product that performs consistently and reliably, even in the most demanding environments.

Conclusion

The HMC6381LC5TR from Analog Devices Inc. represents a blend of cutting-edge technology, high performance, and reliability. Whether for commercial or industrial applications, this RF amplifier is designed to meet the needs of today's fast-paced, high-frequency electronic world. With its robust feature set and wide applicability, the HMC6381LC5TR is poised to be an essential component in any RF signal chain.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess