Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 170MHz
Slew Rate 900 V/μs
Operating Supply Current 14mA
Channel Output Current 100mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 029488-SN10501DBVT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Portable Devices, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian SN10501DBVT CAD Model

Description

The SN10501DBVT from Texas Instruments is an innovative, high-performance product that has been designed with the aim of providing optimal solutions for a wide variety of applications.

  • Manufacturer: Texas Instruments
  • Package: Compact SOT-23-5 package
  • Power Consumption: Low
  • Voltage: Operates from a 2.7V to 5.5V supply
  • Performance: High-speed
  • Output Drive Currents: High
  • Slew Rate: High
  • Bandwidth: Wide
  • Integration: High level of
  • Protection Mechanisms: Short-circuit protection and thermal shutdown
  • Applications: Versatile

You May Also Be Interested in

Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Need more? Email Us
ECAD model for SN761666DGKG4
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Lowest to €0.7638
ECAD model for SN761666DGK
Texas Instruments
Very Wideband, Low Distortion Triple Op Amp | IC OP AMP TRIPLE VIDEO 16SSOP
Lowest to €11.6872
ECAD model for LMH6738MQX
Renesas Electronics America
Dual 125MHz Video Current Feedback Amplifier | IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to €2.9382
ECAD model for HA9P5020-5Z
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to €0.4296
ECAD model for FHP3350IM14X
Texas Instruments
3-Channel Low Power Video Buffer with I2C Control, Selectable Filters, External Gain Control, 2:1 Input MUX, and Selectable Input Modes | IC BUFFER VIDEO 3CH 20-TSSOP
Lowest to €6.9895
ECAD model for THS7353PW
Maxim Integrated
High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers | IC AMP/VIDEO/MUX LP 2CH 8-SOIC
Lowest to €12.4822
ECAD model for MAX4310ESA
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14HTSSOP / Video Amp 3 Voltage Feedback 14-HTSSOP
Need more? Email Us
ECAD model for SN10503PWPRG4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention