Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 330MHz
Slew Rate 1000 V/μs
Operating Supply Current 5.8mA
Channel Output Current 60mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001556-HFA1105IBZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA1105IBZ CAD Model

Description

The Intersil HFA1105IBZ is an integrated circuit with a single circuit for current feedback.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Win Source Part Number: 001556-HFA1105IBZ
  • -3db Bandwidth: 330MHz
  • Slew Rate: 1000 V/μs
  • Type: Full-duplex transceiver with 2 drivers and 2 receivers
  • Applications: Automation and process control, clock and timing, sensing and instrumentation, and test and measurement

You May Also Be Interested in

Texas Instruments
Programmable Gamma-Voltage Generator and VCOM Calibrator with Integrated Two-Bank Memory
Lowest to $6.4959
ECAD model for BUF08821AIPWPRG4
Intersil Corporation
400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block
Need more? Email Us
ECAD model for ISL55036IRTZ
Maxim Integrated
Analog Multiplexer/Amp Single 2:1 14-Pin SOIC N / IC VIDEO MUX/AMP 2CH 14-SOIC
Need more? Email Us
ECAD model for MAX4159ESD+
Rohm Semiconductor
Video Drivers with Built-in Low Voltage operation Single Video Switchers
Lowest to $3.7572
ECAD model for BH76330FVM
Texas Instruments
DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC
Lowest to $3.5455
ECAD model for TL026CPSRG4
NXP / Nexperia
1 GHz, 20 dB gain GaAs high output power doubler
Need more? Email Us
ECAD model for CGD1040HI
NXP / Nexperia
CATV amplifier module
Need more? Email Us
ECAD model for BGY685A
Intersil
VIDEO MULTIPLEXER
Need more? Email Us
ECAD model for ISL59444IBZ-T13
New Japan Radio
LOW VOLTAGE VIDEO AMPLIFIER WITH LPF
Lowest to $1.1306
ECAD model for NJM2575

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention