EN
  • EN
  • DE

AD812ANZ

Part No AD812ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Dual, Current Feedback Low Power Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 145MHz
SR - Slew Rate 1600 V/μs
Operating Supply Current 4.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.4 V ~ 36 V, ±1.2 V ~ 18 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1138257-AD812ANZ
Manufacturer Homepage www.analog.com
Family Name AD812
Introduction Date February 28, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD812ANZ CAD Model

Description

Introducing the AD812ANZ Dual Current Feedback Operational Amplifier

The AD812ANZ is a high-performance dual current feedback operational amplifier from Analog Devices Inc., designed to provide users with a combination of high speed, low distortion, and excellent video specifications. This makes it an ideal choice for a wide range of applications, including video and broadcast systems, cable drivers, and any other system that requires high-speed signal processing.

The AD812ANZ boasts a wide bandwidth of 140 MHz (G = +2) and a fast slew rate of 350 V/μs, ensuring that signals are amplified with minimal delay and high fidelity. Its differential gain and phase error of 0.01% and 0.01 degrees, respectively, at 3.58 MHz, make it particularly suited for high-quality video applications, where maintaining signal integrity is paramount.

This operational amplifier operates over a wide supply voltage range of ±4.5 V to ±18 V, providing flexibility across different power supply designs. Additionally, the AD812ANZ offers a low supply current of 7.5 mA per amplifier, which is beneficial for power-sensitive applications.

Featuring a high output current of 50 mA, the AD812ANZ is capable of driving a variety of loads with ease. Its output voltage swing extends to within 1 V of the rails, ensuring maximum dynamic range in signal processing tasks. The device is also designed with a low total harmonic distortion (THD) of -66 dBc at 20 MHz, which contributes to its clean amplification capabilities.

The AD812ANZ is available in an 8-pin PDIP package, making it compatible with standard PCB layouts and easy to integrate into existing designs. Its industrial temperature range of -40°C to +85°C ensures reliable performance across diverse operating conditions.

With its robust feature set, the AD812ANZ from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking to enhance their systems with a dual operational amplifier that delivers speed, precision, and efficiency.

For detailed specifications, application circuits, and additional information, please refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0574 $65.2870
11+ $10.7138 $117.8518
17+ $10.3791 $176.4447
23+ $10.0443 $231.0189
30+ $9.7094 $291.2820
40+ $8.7050 $348.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess