EN
  • EN
  • DE

SN10503PWPR

Part No SN10503PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP RR-OUT HS 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 170MHz
Slew Rate 900 V/μs
Operating Supply Current 14mA
Channel Output Current 100mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 128835-SN10503PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN10503PWPR CAD Model

Description

Product SN10503PWPR is a state-of-the-art device from Texas Instruments, a global semiconductor design and manufacturing company.

  • Manufacturer: Texas Instruments
  • Type: Triple operational amplifier
  • Amplification: Amplify the difference in voltage between its two inputs
  • Applications: Audio and video systems, signal processing, and control systems
  • Slew Rate: High
  • Input Impedance: High
  • Output Impedance: Low
  • Noise and Distortion: Low
  • Bandwidth: Wide
  • Package: TSSOP (Thin Shrink Small Outline Package)

You May Also Be Interested in

Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess