EN
  • EN
  • DE

LM8207MT

Part No LM8207MT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 18
-3db Bandwidth 2MHz
Slew Rate 1V/μs
Supply Current 6.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 6V ~ 16V
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number LM8207
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1200822-LM8207MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8207MT CAD Model

Description

The LM8207MT is a high-performance, multi-channel integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This versatile chip is part of TI's extensive line of power management ICs, and it is specifically engineered to meet the demanding needs of advanced electronic systems.

Key Features

  • Voltage Regulation: The LM8207MT provides precise voltage regulation, ensuring stable and reliable power supply to sensitive electronic components.
  • Multiple Output Channels: It features multiple output channels, which allows for simultaneous power delivery to various parts of an electronic system, improving efficiency and performance.
  • High Efficiency: Designed with energy efficiency in mind, the LM8207MT minimizes power loss, making it an ideal choice for battery-powered devices or energy-conscious applications.
  • Thermal Management: The device includes advanced thermal management capabilities to maintain optimal operating temperatures and prevent overheating.
  • Compact Footprint: With its small form factor, the LM8207MT is perfect for space-constrained applications, providing robust power management without occupying excessive board space.

Applications

The LM8207MT is suited for a broad range of applications, including but not limited to:

  • Portable and handheld devices
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunications infrastructure

Technical Specifications

Parameter Value
Input Voltage Range Specified by manufacturer
Output Voltage Range Specified by manufacturer
Number of Outputs Specified by manufacturer
Package / Case Surface-Mount
Operating Temperature Specified by manufacturer

For detailed technical specifications, please refer to the LM8207MT datasheet provided by Texas Instruments.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM8207MT is built to meet rigorous industry standards, ensuring long-term reliability and performance in a wide array of operating conditions.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6208 $53.3456
16+ $6.2530 $100.0480
25+ $6.0576 $151.4400
35+ $5.8622 $205.1770
45+ $5.6668 $255.0060
60+ $5.0806 $304.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess