Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 330MHz
Slew Rate 2100 V/μs
Operating Supply Current 5.8mA
Channel Output Current 60mA
Supply Voltage - Operating 9 V to 11 V, ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001559-HFA1145IBZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA1145IBZ CAD Model

Description

This integrated circuit is manufactured by Intersil and has a part number of 001559-HFA1145IBZ. It comes in a tube/rail packaging and is designed for current feedback applications. It has a -3db bandwidth of 330MHz and a slew rate of 2100 V/μs. The product is obsolete (EOL) and comes in an 8-SOIC case/package. It operates at a supply voltage of 9 V to 11 V, ±4.5 V to 5.5 V, with an operating supply current of 5.8mA and a channel output current of 60mA.

You May Also Be Interested in

NXP / Nexperia
CATV amplifier module
Need more? Email Us
ECAD model for BGY66B
Intersil
VIDEO AMPLIFIER, 2 CHANNEL
Need more? Email Us
ECAD model for ISL59114IRUZ-T7
NXP / Nexperia
CATV amplifier module
Need more? Email Us
ECAD model for BGY685A
NXP / Nexperia
1 GHz, 20 dB gain GaAs high output power doubler
Need more? Email Us
ECAD model for CGD1040HI
Maxim Integrated
Analog Multiplexer/Amp Single 4:1 14-Pin SOIC N / IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Lowest to $4.5500
ECAD model for MAX454CSD+
Diodes Incorporated
IC AMP VIDEO DUAL 300MHZ 8-SOIC / Video Amp Dual ±5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for ZXFV204N8TA
Texas Instruments
IC DIFF VIDEO AMPLIFIER 14-SOIC / Video Amp Single ±8V 14-Pin SOIC Tube
Lowest to $1.9374
ECAD model for UA733CD
Intersil
VIDEO MULTIPLEXER
Need more? Email Us
ECAD model for ISL59444IBZ-T13
Maxim Integrated
Analog Multiplexer/Amp Single 2:1 14-Pin SOIC N / IC VIDEO MUX/AMP 2CH 14-SOIC
Need more? Email Us
ECAD model for MAX4159ESD+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention