EN
  • EN
  • DE

AD828ARZ-REEL

Part No AD828ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP DUAL LP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Applications Voltage Feedback
-3db Bandwidth 130MHz
Slew Rate 450V/μs
Supply Current 14mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD828
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 713349-AD828ARZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD828ARZ-REEL CAD Model

Description

Product Overview

The AD828ARZ-REEL is a high-performance, dual video operational amplifier from Analog Devices Inc., designed to deliver exceptional video quality with low power consumption. This amplifier is part of Analog Devices' extensive range of amplifiers and comparators, known for their reliability and precision.

Key Features

  • Low Power Consumption: The AD828ARZ-REEL is engineered to operate with minimal power requirements, making it ideal for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed Performance: With a bandwidth of 50 MHz (G = +2), this amplifier is capable of handling high-speed signals, ensuring that it can support a wide range of video and high-frequency applications.
  • Settling Time: It offers a fast settling time, which is essential for applications requiring quick response times and high throughput.
  • Differential Gain and Phase Errors: The AD828ARZ-REEL boasts low differential gain and phase errors, contributing to a clear and stable video output without distortion.
  • Supply Voltage Range: This operational amplifier operates over a wide supply voltage range, accommodating various system design requirements.
  • Output Drive Capability: It is capable of driving capacitive loads, which is beneficial for direct-coupled video lines or other high-capacitance signal paths.

Applications

The AD828ARZ-REEL is versatile and can be used in a variety of applications, including:

  • Professional video electronics
  • Cable drivers
  • Video switchers
  • Test equipment
  • RGB preamps
  • Broadcast equipment

Product Packaging

The product is available in a reel package, facilitating automated assembly processes and ensuring efficient handling and inventory management for high-volume production environments.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD828ARZ-REEL operational amplifier is built to meet stringent industry standards, ensuring reliability and performance consistency for critical applications.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and manufacturer's resources.

You May Also Be Interested in

Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess