EN
  • EN
  • DE

AD9970BCPZRL7

Part No AD9970BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC PROCESSOR CCD SIGNAL 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type CCD Signal Processor
Applications HDTV, MPEG, Image Processing
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 008671-AD9970BCPZRL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9970
Introduction Date March 21, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9970BCPZRL7 CAD Model

Description

AD9970BCPZRL7 - High-Performance CCD Signal Processor

The AD9970BCPZRL7 is a state-of-the-art CCD signal processor for high-speed imaging applications, manufactured by Analog Devices Inc. This integrated circuit is designed to provide precision correlated double sampling (CDS), on-chip programmable gain amplifier (PGA), and a 14-bit analog-to-digital converter (ADC) - all essential components for processing signals from CCD sensors in digital imaging systems.

The device features a highly flexible input structure that is capable of interfacing with a wide range of CCD architectures. This flexibility makes the AD9970BCPZRL7 an ideal choice for various applications, including medical imaging, industrial inspection, and scientific instrumentation, where high image quality and precise signal processing are paramount.

Key specifications of the AD9970BCPZRL7 include:

  • 14-bit, 65 MSPS ADC
  • Programmable gain amplifier with up to 18 dB of gain
  • Low-noise preamplifier (LNP) and CDS
  • Single 3.3V power supply operation
  • On-chip reference voltage and timing generator
  • Low power consumption

One of the standout features of the AD9970BCPZRL7 is its low power consumption, which is critical for portable and battery-powered imaging systems. This, combined with the device's compact form factor, provided in a 48-lead LFCSP (7mm x 7mm) package, makes it an excellent choice for designs where space and power efficiency are of the essence.

Moreover, the AD9970BCPZRL7 supports a wide dynamic range and includes a digital test pattern generator, which aids in system-level troubleshooting and calibration. Its digital output interface is compatible with a variety of DSPs and microprocessors, ensuring ease of integration into complex systems.

Analog Devices Inc. is known for their commitment to quality and reliability, and the AD9970BCPZRL7 is no exception. It is designed to meet the stringent requirements of high-performance imaging systems, providing designers with a robust, high-quality signal processing solution.

For more detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8636 $59.4544
9+ $12.1958 $109.7622
13+ $11.8147 $153.5911
18+ $11.4335 $205.8030
23+ $11.0524 $254.2052
31+ $9.9091 $307.1821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess