EN
  • EN
  • DE

AD9969JSTZ

Part No AD9969JSTZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC BROADBAND FRONT-END 100LQFP / Broadband Front-End 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type Broadband Front-End
Applications Cable Modem, Set Top Boxes
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number AD9969
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 40599-AD9969JSTZ
Ultra Librarian 3D Model Ultra Librarian AD9969JSTZ CAD Model

Description

Product Overview: AD9969JSTZ by Analog Devices Inc.

The AD9969JSTZ is a highly integrated mixed-signal front-end (MxFE®) IC from the esteemed manufacturer Analog Devices Inc. This advanced component is designed to cater to a wide range of applications, including wireless communications, instrumentation, and medical imaging systems. With its multifaceted capabilities, the AD9969JSTZ stands out as a versatile solution for complex signal processing tasks.

Key Features

  • High Integration: The device integrates dual 12-bit analog-to-digital converters (ADCs) and dual 14-bit digital-to-analog converters (DACs), reducing the need for multiple discrete components and simplifying design.
  • High Performance: The ADCs and DACs offer superior performance with high sample rates, ensuring precise and accurate signal conversion for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9969JSTZ operates with reduced power consumption, making it ideal for portable and battery-operated devices.
  • Flexible Interface: The device provides a flexible digital interface that supports various industry-standard protocols, allowing for easy integration with a range of digital signal processors (DSPs) and microcontrollers (MCUs).

Applications

The AD9969JSTZ is adept at handling the demands of sophisticated systems. It is particularly well-suited for:

  • Base station transceivers for wireless communication
  • Portable ultrasound and medical imaging systems
  • Instrumentation and control systems
  • Professional audio equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD9969JSTZ is no exception. Manufactured to meet the highest standards, this product ensures reliability and longevity in the field, backed by the company's rigorous testing and quality assurance processes.

Ordering Information

The product is available in a compact 80-lead LFCSP (Lead Frame Chip Scale Package) with the part number AD9969JSTZ. For detailed specifications, sample requests, or to place an order, customers can visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7905 $61.5810
5+ $25.2640 $126.3200
8+ $24.4746 $195.7968
10+ $23.6850 $236.8500
13+ $22.8956 $297.6428
17+ $20.5270 $348.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess