EN
  • EN
  • DE

AD9923BBCZ

Part No AD9923BBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description AFE Video 1 ADC 12bit 3V 105-Pin CSP-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172502-AD9923BBCZ
Popularity Low
Supply and Demand Status Balance
Family Name AD9923
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9923BBCZ CAD Model

Description

The AD9923BBCZ is a state-of-the-art integrated circuit by Analog Devices Inc., designed for advanced image processing applications. This IC is a complete charge-coupled device (CCD) signal processing system on a chip, engineered to provide high-quality imaging solutions for a variety of applications, including digital cameras, medical imaging, and industrial inspection systems.

Key Features:

  • Precision Correlated Double Sampling (CDS): The AD9923BBCZ features a high-performance CDS that reduces the image sensor's noise, enhancing the image quality significantly.
  • 14-Bit Analog-to-Digital Converter: With its 14-bit ADC, the device ensures excellent dynamic range and fine detail capture, making it suitable for high-resolution imaging systems.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers flexible gain settings, which allows for optimal conversion of the CCD output signals to the desired range for digitization.
  • Low Power Consumption: Designed for efficiency, the AD9923BBCZ operates with minimal power consumption, making it ideal for portable and battery-powered devices.
  • Flexible Clocking Schemes: The device supports a variety of clocking schemes, enabling it to interface with a wide range of CCD sensors.

Applications:

  • Digital Still Cameras
  • Medical Imaging Systems
  • Machine Vision Cameras
  • Scientific Instrumentation

The AD9923BBCZ is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes space usage on the PCB while providing robust connectivity. Its advanced features and flexibility make it a top choice for designers looking to create high-performance imaging systems with reliable and consistent results.

Analog Devices Inc. is known for their commitment to quality and reliability, and the AD9923BBCZ is no exception. It represents a blend of cutting-edge technology with practical design considerations, ensuring that it meets the rigorous demands of modern imaging applications.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6325 $74.5300
8+ $15.2876 $122.3008
12+ $14.8106 $177.7272
17+ $14.3324 $243.6508
21+ $13.8554 $290.9634
28+ $12.4220 $347.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess