EN
  • EN
  • DE

ISO7721FQDWQ1

Part No ISO7721FQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 85kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7721
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922104-ISO7721FQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7721FQDWQ1 CAD Model

Description

ISO7721FQDWQ1 High-Speed, Robust EMC Reinforced Dual-Channel Digital Isolator from Texas Instruments

The ISO7721FQDWQ1 is a state-of-the-art reinforced dual-channel digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ISO7721 series, which is renowned for its high-speed operation and robust electromagnetic compatibility (EMC) performance. It is specifically engineered to meet the stringent requirements of automotive and industrial applications, making it an ideal choice for a wide range of isolation needs.

Featuring two channels in a forward and reverse direction, the ISO7721FQDWQ1 offers a bidirectional communication interface. Each channel is capable of transmitting data at speeds up to 100 Mbps with very low propagation delay, ensuring rapid and reliable data exchange. The channels are isolated by capacitive silicon dioxide (SiO2) insulation, providing robust protection against high-voltage spikes and surges commonly encountered in harsh electrical environments.

This device is certified for reinforced isolation with an isolation voltage of 5kVrms for 1 minute per UL 1577 and has a working voltage of 1.1kVrms (min) for 50 years. Additionally, the ISO7721FQDWQ1 meets stringent automotive requirements, being qualified for use in automotive applications as per the AEC-Q100 Grade 1 standard, and operates across a wide temperature range from -40°C to +125°C.

The ISO7721FQDWQ1 is housed in a compact 16-pin SOIC (DW) package, making it space-efficient for PCB designs. Its low power consumption and high electromagnetic immunity (EMI) make it an excellent choice for energy-sensitive and noise-prone systems. Furthermore, the device features fail-safe design which ensures that the output defaults to a known state when the input power is lost, thus enhancing system safety.

Applications for the ISO7721FQDWQ1 are diverse and include galvanic isolation for CAN communication, battery management systems, and digital isolation for MCUs and serial peripheral interfaces in automotive and industrial settings. With Texas Instruments' commitment to quality and reliability, this isolator provides designers with a robust, high-performance solution for their isolation requirements.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1707 $50.0484
30+ $3.4222 $102.6660
46+ $3.3152 $152.4992
63+ $3.2083 $202.1229
81+ $3.1013 $251.2053
108+ $2.7805 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess