EN
  • EN
  • DE

AP43771FBZ-13

Part No AP43771FBZ-13
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description HIGH PERFORM USB PD CONTROLLER / USB Controller USB 3.0 USB Interface W-DFN3030-14 (Type A1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Protocol USB
Function Controller
Interface USB
Standards USB 3.0
Voltage - Supply 3.3V ~ 16V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package W-DFN3030-14 (Type A1)
Base Product Number AP43771
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357328-AP43771FBZ-13
Ultra Librarian 3D Model Ultra Librarian AP43771FBZ-13 CAD Model

Description

Overview of Product AP43771FBZ-13

The AP43771FBZ-13 is a cutting-edge USB Type-C power delivery (PD) controller designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced controller is engineered to facilitate the implementation of USB PD power conversion in a wide array of electronic devices, ensuring compatibility with the latest USB-C specifications.

Key Features

  • USB Type-C and USB PD 3.0 Compliance: The AP43771FBZ-13 adheres to the latest USB-C and USB Power Delivery (PD) 3.0 standards, providing fast and efficient charging capabilities.
  • Programmable Power Supply (PPS) Support: This feature allows for fine-grained control over the output voltage and current, enabling the device to deliver power more precisely according to the connected device's requirements.
  • Integrated VCONN Power Switch: The product includes a built-in switch to supply VCONN power for electronically marked cables, simplifying the design and reducing external component requirements.
  • BMC Communication Capability: Utilizing Biphase Mark Coded (BMC) signaling, the AP43771FBZ-13 can communicate over the CC (communication channel) wire in a USB-C cable, enabling intelligent power management.

Applications

The versatility of the AP43771FBZ-13 makes it suitable for a broad range of applications. It is ideal for use in:

  • Wall Chargers
  • Power Adapters
  • Battery Chargers
  • Car Chargers
  • Portable Power Banks
  • USB PD Docking Stations

Technical Specifications

With a wide operating voltage range and a comprehensive protection suite, the AP43771FBZ-13 ensures safe and reliable operation. Its technical specifications include over-voltage, over-current, and over-temperature protections, which safeguard the device and the connected equipment from potential damage. The controller's small form factor package enables designers to develop compact and efficient power solutions.

Conclusion

The AP43771FBZ-13 from Diodes Incorporated represents a significant advancement in USB PD controller technology, offering a combination of performance, efficiency, and versatility that is well-suited for today's fast-paced, technology-driven market. Whether for personal electronics or industrial applications, this controller is designed to meet the rigorous demands of modern USB-C power delivery.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7013 $52.5975
175+ $0.5755 $100.7125
270+ $0.5575 $150.5250
375+ $0.5395 $202.3125
480+ $0.5215 $250.3200
645+ $0.4676 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,315 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess