EN
  • EN
  • DE

AD9852ASQ

Part No AD9852ASQ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description CMOS 300 MHz Complete-DDS / Direct Digital Synthesizer 300MHz 2-DAC 12bit Parallel/Serial 80-Pin LQFP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Direct Digital Synthesis(DDS)
Manufacturer Analog Devices Inc.
Win Source Part Number 172453-AD9852ASQ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9852
Introduction Date November 04, 1999
ECCN EAR99
Country of Origin China, Philippines, Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9852ASQ CAD Model

Description

AD9852ASQ Digital Synthesizer from Analog Devices Inc.

The AD9852ASQ is a highly integrated Direct Digital Synthesizer (DDS) device from Analog Devices Inc., a leader in high-performance semiconductors. This advanced component is designed to generate precise and stable frequencies and waveforms, making it an ideal solution for a wide range of applications including communications systems, instrumentation, and radar.

Key Features of the AD9852ASQ

  • High-Speed Integrated DDS: The AD9852ASQ operates at a remarkable clock speed, providing users with a high level of frequency control and resolution.
  • Programmable Frequency and Phase: With the ability to program frequency and phase, this device offers flexibility for dynamic signal generation.
  • High Output Frequency: Capable of generating output frequencies up to several hundred MHz, the AD9852ASQ is suitable for a variety of high-frequency applications.
  • On-Chip RAM: Equipped with on-chip RAM, it allows for complex waveform generation without the need for constant external updates.
  • Multiple Output Waveforms: The device can produce sine waves, square waves, and other user-defined waveforms, providing versatility in signal generation.

Technical Specifications

The AD9852ASQ boasts impressive technical specifications that include a 48-bit frequency tuning word, which allows for fine frequency resolution. Its on-board Digital-to-Analog Converter (DAC) ensures high-quality analog output signals. Additionally, it features a 14-bit phase tuning word and a linear sweep capability that can be utilized in frequency agile systems.

Applications

Due to its high performance and extensive feature set, the AD9852ASQ is widely used in:

  • Wireless and Wired Communication Systems
  • Signal Generators and Synthesizers
  • Test and Measurement Equipment
  • Radar and Navigation Systems
  • Electronic Warfare

With its precision and programmability, the AD9852ASQ from Analog Devices Inc. stands out as a powerful component for designers and engineers who require reliable and flexible frequency synthesis in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS, 125 MHz Complete DDS Synthesizer
Need more? Email Us
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $300.9023
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $12.2646
Renesas Electronics America
Direct Digital Synthesizer | IC DDS 125MHZ 14BIT 48TQFP
Need more? Email Us
Analog Devices Inc.
+2.5 V to +5.5 V, 25 MHz Low Power CMOS Complete DDS | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $7.7821
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213
Analog Devices Inc.
CMOS 180 MHz DDS/DAC Synthesizer | IC DDS 180MHZ 10BIT 28SSOP
Lowest to $60.4517

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess