EN
  • EN
  • DE

AD5932YRUZ

Part No AD5932YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution (Bits) 10 b
Master fclk 50MHz
Tuning Word Width (Bits) 24 b
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5932
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136594-AD5932YRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5932YRUZ CAD Model

Description

Analog Devices Inc. AD5932YRUZ Waveform Generator IC

The AD5932YRUZ is a sophisticated waveform generator IC crafted by Analog Devices Inc., renowned for their precision in the field of semiconductor design. This integrated circuit is a testament to their commitment to providing high-performance solutions for complex electronic applications. The AD5932YRUZ is a member of the Direct Digital Synthesis (DDS) family, offering a compact and efficient approach to generating programmable waveforms.

Key Features

  • Programmable Waveform Capability: This IC is capable of generating a variety of waveforms, including sine, triangular, and square waves, making it versatile for a multitude of applications.
  • Frequency Resolution: With a 25-bit resolution phase accumulator, the AD5932YRUZ can produce waveforms with fine frequency resolution, which is essential for precise signal generation.
  • High-Speed Serial Interface: The device includes a high-speed 3-wire serial interface that allows for easy communication with microcontrollers or DSPs, facilitating seamless integration into complex systems.
  • On-Chip Comparator: The inclusion of an on-chip comparator enables the generation of a variety of output waveforms, enhancing the IC's flexibility.
  • Programmable Frequency Sweep: The AD5932YRUZ supports programmable frequency sweep functionality, ideal for frequency response analysis and various test and measurement applications.

Applications

The AD5932YRUZ is designed for a broad range of applications, including but not limited to:

  • Signal generation for test and measurement equipment
  • Network analysis
  • Frequency response analysis
  • Wireless communication systems
  • Medical instrumentation
  • Audio and video systems

Package and Availability

The AD5932YRUZ is housed in a compact TSSOP-16 package, which allows for space-saving integration into system designs. Its surface-mount form factor is conducive to modern printed circuit board assembly processes. Analog Devices Inc. ensures availability and support for this IC, providing detailed technical documentation and application notes to facilitate its use in various systems.

By incorporating the AD5932YRUZ into your design, you gain access to a high-performance waveform generation platform that offers precision, flexibility, and ease of use, backed by the quality and reliability of Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $7.1349
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.2874
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $124.0602
Analog Devices Inc.
IC DDS DAC 10BIT 400MSPS 48-TQFP
Lowest to $52.3881
Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess