EN
  • EN
  • DE

TQL9044

Part No TQL9044
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, LNA, 1.5- 4.0 GHz, 20 dBm, 17 dB, 0.8 dB NF, with bypass mode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966652-TQL9044
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQL9044 CAD Model

Description

The TQL9044 is a high-performance, low-noise amplifier (LNA) designed and manufactured by Qorvo US Inc. It is specifically engineered for demanding applications that require excellent noise figure, high gain, and superior linearity. This LNA is typically used in receiver front-ends to amplify weak signals while adding minimal noise, thereby improving overall system sensitivity.

Applications

  • Cellular base stations
  • Wireless infrastructure
  • GPS receivers
  • Satellite communications
  • Radar systems

Features

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise for improved signal clarity.
  • High Linearity: Ensures minimal distortion of the amplified signal.
  • Compact Size: Suitable for space-constrained applications.
  • Internally Matched: Simplifies integration and reduces external component count.

Benefits

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Extended Communication Range: Allows for greater distances in wireless communication.
  • Reduced System Noise: Results in clearer and more reliable data transmission.
  • Simplified Design: Internal matching reduces the need for complex external matching networks.
  • Increased System Performance: Contributes to overall improvements in system efficiency and reliability.

Specifications

Manufacturer: Qorvo US Inc.

Part Number: TQL9044

Frequency Range: Typically operates within a specific frequency band (consult datasheet for exact range).

Gain: (Consult datasheet for typical gain value).

Noise Figure: (Consult datasheet for typical noise figure value).

Supply Voltage: (Consult datasheet for typical supply voltage).

Package: Surface Mount Technology (SMT) package.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
NXP / Nexperia
Need more? Email Us
E2V
Multi Channel Receiver/Transmitter 132-Pin CQFP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4838 $52.3866
17+ $6.1406 $104.3902
26+ $5.9487 $154.6662
35+ $5.7568 $201.4880
45+ $5.5649 $250.4205
61+ $4.9892 $304.3412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess