EN
  • EN
  • DE

AD9833WBRMZ-REEL

Part No AD9833WBRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 25MHZ 10BIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Direct Digital Synthesis IC 10 b 28 b Tuning 10-MSOP
Manufacturer Analog Devices Inc.
Series Automotive, ADI0012
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD9833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9833WBRMZ-REELDKR, AD9833WBRMZ-REELTR, AD9833WBRMZ-REEL-ND, AD9833WBRMZ-REELCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859847-AD9833WBRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD9833WBRMZ-REEL CAD Model

Description

The AD9833WBRMZ-REEL is a highly integrated waveform generator from Analog Devices Inc., designed to produce sine, triangular, and square wave outputs with high precision and stability. This device is part of the Direct Digital Synthesis (DDS) family, which uses digital data processing techniques to generate analog waveforms. The AD9833WBRMZ-REEL is a versatile component suitable for a wide range of applications, including signal generation, waveform modulation, and as a component in precision oscillators.

Key Features

  • Digitally programmable frequency and phase
  • 25 MHz clock rate with 28-bit resolution
  • On-chip 10-bit DAC for high-quality output
  • Low power consumption: 20 mW at 3 V
  • Frequency accuracy controlled by an external clock
  • Serial interface for easy communication
  • 5 V tolerant logic inputs

Applications

  • Function generators
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Frequency modulation and sweep
  • Wireless communication systems

Product Details

The AD9833WBRMZ-REEL is offered in an 8-lead MSOP package, making it a compact solution for integrating into systems where space is at a premium. Its serial interface allows for seamless integration with microcontrollers and DSPs, providing a straightforward means of controlling the device's parameters.

With its low power consumption and wide voltage supply range, the AD9833WBRMZ-REEL is an excellent choice for battery-operated devices and portable instrumentation. Its ability to generate precise and stable waveforms with minimal external components makes it a valuable component for engineers and designers looking to streamline their designs and reduce overall system complexity.

For those seeking a reliable and efficient waveform generator that offers ease of use and high performance, the AD9833WBRMZ-REEL from Analog Devices Inc. is an excellent option. Its flexibility and precision make it an indispensable tool in the creation of electronic systems requiring high-quality signal generation.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $93.2331
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DGTL MODULATOR W/DAC 44-MQFP
Need more? Email Us
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $20.1955
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4712 $70.4136
6+ $19.2585 $115.5510
9+ $18.6566 $167.9094
12+ $18.0548 $216.6576
15+ $17.4530 $261.7950
20+ $15.6475 $312.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,016 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess