EN
  • EN
  • DE

ISL5314INZ

Part No ISL5314INZ
Manufacturer Renesas Electronics America
Catalog Interface - Direct Digital Synthesis (DDS)
Description Direct Digital Synthesizer | IC DDS 125MHZ 14BIT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tray
Resolution (Bits) 14 b
Master fclk 125MHz
Tuning Word Width (Bits) 48 b
Supply Voltage (V) 3V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number ISL5314
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1189726-ISL5314INZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL5314INZ CAD Model

Description

The Renesas Electronics America Inc. ISL5314INZ is a 14-bit resolution digital-to-analog converter (DAC) integrated circuit.

  • Master Fclk: 125MHz
  • Tuning Word Width: 48 bits
  • Package: 48-TQFP (7x7)
  • Operating Temperature: -40°C to 85°C
  • Suitable For: Industrial and Communication Systems
  • Supply: Limited
  • Popularity: Medium
  • Manufacturer Pack Quantity: 250
  • MSL Level: 3 (168 Hours)
  • Supply Voltage: 3V to 5.5V and 4.5V to 5.5V

You May Also Be Interested in

Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $93.2331
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess