EN
  • EN
  • DE

AD9851BRS

Part No AD9851BRS
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description CMOS 180 MHz DDS/DAC Synthesizer | IC DDS 180MHZ 10BIT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution (Bits) 10 b
Master fclk 180MHz
Tuning Word Width (Bits) 32 b
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number AD9851
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1139319-AD9851BRS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9851BRS CAD Model

Description

The AD9851BRS is a highly integrated device from Analog Devices Inc., designed to provide a complete solution for frequency-agile, digital phase modulation, and precision frequency synthesis applications. This versatile component is part of the Direct Digital Synthesis (DDS) family, which is known for delivering high performance in signal generation.

Key Features:

  • High-Speed DDS Core: The AD9851 integrates a high-speed DDS core capable of generating a frequency-tunable output signal from DC up to 180 MHz, which makes it ideal for a wide range of applications including communications systems, instrumentation, and consumer electronics.
  • On-Chip DAC: The device includes a 10-bit DAC (Digital-to-Analog Converter), providing a clean, low-noise analog output signal and ensuring excellent dynamic performance.
  • Flexible Clocking Options: With a clock input that supports up to 180 MHz, the AD9851 can be driven by a high-speed reference clock, enabling precise control over the output frequency.
  • Programmable Phase Modulation: The ability to program phase modulation allows for advanced signal processing and modulation schemes, such as QPSK (Quadrature Phase Shift Keying) and other digital modulation methods.
  • Serial or Parallel I/O: The AD9851 offers both serial and parallel I/O options for flexible interfacing with microprocessors or digital signal processors, making it easy to integrate into various system architectures.

Applications:

  • Wireless Communication Systems
  • Signal Generators and Synthesizers
  • Test and Measurement Equipment
  • Base Stations
  • Radar and Navigation Systems

The AD9851BRS is available in a compact 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications while still providing excellent thermal performance and ease of PCB (Printed Circuit Board) layout. Its robust design and programmable features make it a reliable and flexible choice for designers looking to implement a DDS solution in their next project.

You May Also Be Interested in

Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.2874
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $8.4049
Analog Devices Inc.
2.5 GSPS Direct Digital Synthesizer with 12-Bit DAC | IC DDS 16B 2.5GHZ 88LFCSP
Lowest to $679.1045
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $124.0602
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3102 $64.3102
2+ $52.7673 $105.5346
3+ $51.1184 $153.3552
5+ $49.4694 $247.3470
6+ $47.8204 $286.9224
7+ $42.8735 $300.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess