EN
  • EN
  • DE

AD9833BRM

Part No AD9833BRM
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description +2.5 V to +5.5 V, 25 MHz Low Power CMOS Complete DDS | IC DDS 25MHZ 10BIT 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution (Bits) 10 b
Master fclk 25MHz
Tuning Word Width (Bits) 28 b
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD9833
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1139296-AD9833BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9833BRM CAD Model

Description

AD9833BRM: A High-Performance Waveform Generator

The AD9833BRM, manufactured by Analog Devices Inc., is a versatile and compact programmable waveform generator capable of producing sine, triangular, and square waves. This integrated circuit (IC) is designed to be an efficient solution for applications requiring a programmable frequency and phase generator, due to its precision and flexibility. The AD9833BRM is particularly suitable for use in signal generation, liquid and gas flow measurement, and sensor conditioning in industrial and consumer applications.

Key Features of the AD9833BRM

  • Programmable Output: Users can program the desired waveform output digitally. The AD9833BRM is capable of generating sine, triangular, and square waveforms, which makes it highly versatile for different use cases.
  • Frequency Control: The device allows for a wide range of frequency outputs, making it suitable for various applications. It employs a 28-bit frequency register, enabling fine frequency resolution.
  • Phase Modulation Capability: The phase of the output waveform can be modulated through a programmable 12-bit phase register, which is particularly useful in beam steering and complex signal generation scenarios.
  • Serial Interface: The IC incorporates a 3-wire SPI-compatible serial interface, which simplifies the connection with microcontrollers and DSPs, allowing for easy programming and control.
  • Low Power Consumption: The AD9833BRM is designed for low power operation, consuming only 20 mW power at 3 V, which makes it ideal for portable and battery-powered devices.
  • Compact Package: It comes in a small 10-lead MSOP (Mini Small Outline Package), which is beneficial for space-constrained applications.

Applications of the AD9833BRM

The AD9833BRM's ability to generate precise waveforms with adjustable frequency and phase makes it an excellent choice for a variety of applications, such as:

  • Function generators and arbitrary waveform generators
  • Test and measurement equipment
  • Medical equipment like ultrasound and ECG systems
  • Communication systems
  • Consumer electronics

With its combination of precision, programmability, and low power consumption, the AD9833BRM from Analog Devices Inc. stands out as a powerful tool for designers and engineers looking to implement waveform generation functionality in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $13.8105
Analog Devices Inc.
CMOS 300 MSPS Quadrature Complete DDS
Lowest to $76.6418
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator
Lowest to $40.0711
Analog Devices Inc.
11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option
Lowest to $10.0101
Analog Devices Inc.
500 MSPS Direct Digital Synthesizer with 10-Bit DAC
Lowest to $67.9570
Analog Devices Inc.
250 kSPS, 12-Bit Impedance Converter, Network Analyzer | IC DDS 16.776MHZ 12BIT 16SSOP
Lowest to $9.4329
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS | IC DDS 10BIT 50MHZ LP 20TSSOP
Lowest to $8.7254
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $114.7117

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7821 $54.4747
14+ $7.2896 $102.0544
22+ $7.0433 $154.9526
31+ $6.5508 $203.0748
40+ $6.3045 $252.1800
50+ $6.0583 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,288 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess