The AD9835BRU is a highly integrated Direct Digital Synthesis (DDS) device designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the AD9835 series, known for its precision and versatility in generating frequency-agile, stable waveforms, which are essential in a wide array of applications ranging from communications to instrumentation and control systems.
Key Features
- High Resolution: The AD9835BRU boasts a 10-bit DAC, providing fine frequency and phase resolution, which is particularly beneficial for applications requiring precise signal generation.
- Programmable Frequency: Users can program the output frequency with high accuracy, making it ideal for agile frequency synthesis applications.
- Low Power Consumption: With a power-down function, the device can be set to a low power mode, reducing power consumption when the DDS is not in active use.
- Compact Size: The AD9835BRU comes in a TSSOP package, which is advantageous for space-constrained applications.
- Serial Interface: The inclusion of a serial interface allows for easy integration with microcontrollers and DSPs, simplifying system design and reducing the need for extensive wiring.
Applications
The AD9835BRU is suitable for a variety of applications, including:
- Wireless and wired communication systems
- Signal generation for test and measurement equipment
- Function generators and arbitrary waveform generators
- Phase-locked loops (PLLs)
- Clock recovery circuits
Technical Specifications
Parameter
Value
Output Waveform
Sine and Triangle
Supply Voltage
2.3V to 5.5V
Frequency Range
DC to 25 MHz
Package
TSSOP-16
Operating Temperature
-40°C to +85°C
The AD9835BRU from Analog Devices Inc. is an exceptional choice for designers looking for a reliable, high-performance DDS solution to meet the stringent requirements of modern electronic systems.