EN
  • EN
  • DE

APX809-31SRG-7

Part No APX809-31SRG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.08V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R / IC MPU RESET CIRC 3.08V SOT23R-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Not For New Designs
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT23R
Win Source Part Number 010160-APX809-31SRG-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name APX809
Introduction Date December 18, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian APX809-31SRG-7 CAD Model

Description

Product Overview: APX809-31SRG-7 Voltage Supervisor IC

The APX809-31SRG-7 is a highly reliable voltage supervisor integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This compact and efficient IC is engineered to monitor the system voltage and ensure stable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components. It is especially suitable for portable and battery-powered equipment where power efficiency and minimal space occupation are crucial.

Key Features

  • Precision Monitoring: The APX809-31SRG-7 offers precise monitoring of the system voltage with a factory-trimmed threshold voltage of 3.08V, which is ideal for 3.3V systems.
  • Power-On Reset Signal: Upon detecting a voltage below the threshold, the device generates a reset signal, holding the connected µP or MCU in reset until the system voltage stabilizes above the threshold, ensuring a proper system boot-up.
  • Low Power Consumption: With its low power consumption, this IC is an excellent choice for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Compact SOT-23 Package: The APX809-31SRG-7 comes in a small SOT-23 package, making it easy to incorporate into space-constrained designs without sacrificing performance.
  • Operating Temperature Range: It operates over a wide temperature range of -40°C to +85°C, allowing for use in diverse environmental conditions.
  • Active Low Reset Output: The reset output of the APX809-31SRG-7 is active low, which is a common configuration compatible with many digital systems.

Applications

The APX809-31SRG-7 is versatile and can be used in a variety of applications, including:

  • Portable and handheld devices
  • Battery-powered equipment
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers

With its precision voltage monitoring and reset capabilities, the APX809-31SRG-7 is a reliable solution for maintaining system integrity and preventing data corruption due to unexpected power fluctuations or brown-out conditions. Its small form factor and power efficiency make it an excellent choice for designers looking to enhance system reliability without compromising on space or power constraints.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1548 $50.3100
790+ $0.1271 $100.4090
1,220+ $0.1231 $150.1820
1,680+ $0.1191 $200.0880
2,175+ $0.1152 $250.5600
2,910+ $0.1032 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess