EN
  • EN
  • DE

AD9952YSV

Part No AD9952YSV
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 14BIT DAC 1.8V 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Resolution (Bits) 14 b
Master fclk 400 MHz
Tuning Word Width (Bits) 32 b
Voltage - Supply 1.71V ~ 1.96V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number AD9952
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556677-AD9952YSV
Ultra Librarian 3D Model Ultra Librarian AD9952YSV CAD Model

Description

Analog Devices Inc. AD9952YSV Product Overview

The AD9952YSV is a high-performance direct digital synthesizer (DDS) from Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This device is designed to generate a high-quality, frequency-agile, analog output waveform with a high degree of precision and stability. It is a versatile component suitable for a variety of applications, including communications systems, instrumentation, and radar.

Key Features

  • High-Speed CMOS DDS: The AD9952YSV operates with an advanced CMOS technology, providing a fast clock speed that ensures high performance for demanding applications.
  • 400 MSPS Internal Clock Speed: With an internal clock speed of up to 400 MHz, this DDS can support a wide range of frequencies for output signals, making it ideal for a broad spectrum of uses.
  • Integrated 14-Bit DAC: The inclusion of a 14-bit digital-to-analog converter (DAC) guarantees high-resolution output signals, resulting in precise and accurate waveform generation.
  • Programmable Output Phase and Amplitude: Users can easily program the output phase and amplitude, affording great flexibility in signal generation to meet specific application requirements.
  • Spectral Purity: The AD9952YSV is known for its excellent spectral purity, minimizing phase noise and unwanted spurs in the generated signal.

Applications

  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Signal Generation and Modulation
  • Function Generators
  • Radar and Navigation Systems

With its high-speed performance, precision, and flexibility, the AD9952YSV from Analog Devices Inc. stands out as an exceptional choice for designers and engineers looking for a reliable DDS solution. Its ability to handle complex modulation schemes and generate a wide range of frequencies with high spectral purity makes it a cornerstone component in modern electronic systems.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer support team for assistance in integrating the AD9952YSV into your next project.

You May Also Be Interested in

Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $8.4049
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5147 $70.5441
6+ $19.2942 $115.7652
9+ $18.6912 $168.2208
12+ $18.0883 $217.0596
15+ $17.4853 $262.2795
20+ $15.6765 $313.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess