EN
  • EN
  • DE

AD9832BRU

Part No AD9832BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description CMOS Complete DDS | IC DDS 25MHZ 10BIT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution (Bits) 10 b
Master fclk 25MHz
Tuning Word Width (Bits) 32 b
Supply Voltage (V) 2.97V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD9832
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139294-AD9832BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9832BRU CAD Model

Description

Analog Devices Inc. AD9832BRU: A Precision Waveform Generator IC

The AD9832BRU is a highly integrated Direct Digital Synthesizer (DDS) chip produced by Analog Devices Inc., designed to generate high-quality sine, triangular, and square waveforms with impressive precision and stability. This compact, surface-mount device is encapsulated in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, making it suitable for space-constrained applications.

At the heart of the AD9832BRU lies a 25MHz clock speed, which facilitates the creation of output waveforms with a fine frequency resolution. This is made possible by its 10-bit phase accumulator, which ensures a high degree of frequency granularity, allowing users to generate a wide range of frequencies with exactness and ease.

The versatility of the AD9832BRU is one of its standout features. It can be controlled via a serial interface, which allows for simple integration into existing digital systems. This level of control, combined with the onboard frequency registers and phase offset registers, enables rapid switching between output frequencies and phases, thus making it ideal for frequency agile systems and complex waveform generation.

Power efficiency is another key attribute of the AD9832BRU. With a single 2.3V to 5.5V power supply, it maintains low power consumption, which is crucial for battery-operated devices and other power-sensitive applications. The device also offers a power-down function, which further reduces power consumption when the device is not in active use.

Applications for the AD9832BRU are diverse and include signal generation for wireless and telecom systems, function generators, test and measurement equipment, and clock generation for microprocessors. Its precision and programmability make it an excellent choice for engineers who require a reliable and flexible waveform generator in their designs.

Analog Devices Inc. has a reputation for delivering high-performance semiconductor products, and the AD9832BRU is no exception. It is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

To ensure optimal performance and reliability, it is recommended to consult the AD9832BRU datasheet for detailed specifications, application circuits, and usage guidelines before integrating it into any design.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $79.5657
Analog Devices Inc.
CMOS 180 MHz DDS/DAC Synthesizer | IC DDS 180MHZ 10BIT 28SSOP
Lowest to $59.0722
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $79.7664
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213
Analog Devices Inc.
11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option
Lowest to $10.0101
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $114.7117
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $21.6159
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS | IC DDS 10BIT 50MHZ LP 20TSSOP
Lowest to $8.7254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5556 $73.6668
5+ $20.1482 $100.7410
8+ $19.5186 $156.1488
11+ $18.8889 $207.7779
14+ $18.2593 $255.6302
19+ $16.3704 $311.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,724 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess