EN
  • EN
  • DE

AD9859YSVZ

Part No AD9859YSVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS DAC 10BIT 400MSPS 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution (Bits) 10 b
Master fclk 400MHz
Tuning Word Width (Bits) 32 b
Operating Supply Voltage 1.71 V ~ 1.96 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP-EP (7x7)
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758746-AD9859YSVZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9859
Introduction Date January 31, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9859YSVZ CAD Model

Description

The AD9859YSVZ from Analog Devices Inc. is a highly integrated Direct Digital Synthesizer (DDS) that provides a versatile platform for generating high-frequency sinusoidal waveforms with fine frequency and phase tuning. This device is ideal for applications requiring complex modulation schemes, agile frequency hopping, or precise signal generation.

Key Features

  • High-Speed DDS Core: The AD9859 operates at a clock speed up to 400 MHz, enabling the creation of output signals with a high degree of frequency resolution.
  • Integrated 10-Bit DAC: The inclusion of a high-performance digital-to-analog converter ensures excellent spurious-free dynamic range (SFDR) and low noise performance.
  • Programmable Modulation: The device supports advanced modulation capabilities including amplitude, phase, and frequency modulation, which can be dynamically controlled for sophisticated signal patterns.
  • Flexible Architecture: The AD9859 features a flexible architecture with a 48-bit frequency tuning word, allowing for fine frequency tuning resolution.
  • On-Chip RAM: It comes with on-chip RAM for complex waveform generation and a parallel data port for high-speed data streaming.

Applications

The AD9859YSVZ is well-suited for a wide range of applications, including but not limited to:

  • Wireless communication systems
  • Instrumentation and test equipment
  • Radar and satellite systems
  • Signal generators and synthesizers

Product Specifications

Parameter Value Package / Case 100-TQFP Exposed Pad Minimum Operating Temperature -40°C Maximum Operating Temperature +85°C Supply Voltage 1.8V to 3.3V

The AD9859YSVZ is a testament to Analog Devices Inc.'s commitment to providing high-performance signal processing solutions. Its robust feature set and flexibility make it an excellent choice for designers who require precision in signal generation and modulation.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 400MSPS 48-TQFP
Lowest to $52.3881
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $8.3158
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2985 $201.4925
7+ $38.9552 $272.6864
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess