EN
  • EN
  • DE

AD8331ARQZ

Part No AD8331ARQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description Ultralow Noise VGAs with Preamplifier and Programmable RIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series X-AMP
Packaging Tube
Type Variable Gain Amplifier
Applications Signal Processing
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 1138471-AD8331ARQZ
Manufacturer Homepage www.analog.com
Family Name AD8331
Introduction Date September 13, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8331ARQZ CAD Model

Description

Analog Devices Inc.

The AD8331ARQZ is a state-of-the-art Variable Gain Amplifier (VGA) developed by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is specifically designed for precision signal amplification applications where variable gain is required. It is commonly used in medical ultrasound imaging, radar systems, and communication receivers due to its excellent dynamic range and flexible gain control.

Key Features

  • Wideband Operation: The AD8331ARQZ operates over a broad frequency range, making it suitable for a variety of RF and IF signal processing tasks.
  • Highly Linear Variable Gain: With its linear-in-dB gain control, the device provides precise gain settings, which are essential for applications demanding high linearity.
  • Low Noise Figure: The low noise figure of the AD8331ARQZ ensures that the signal integrity is maintained, even at high gain settings, which is critical for high-fidelity applications.
  • Single Supply Operation: The device can be powered by a single supply voltage, simplifying the power supply design and reducing system complexity.
  • Integrated Feedback Resistors: These resistors provide consistent performance and reduce the number of external components required, which minimizes board space and system cost.

Applications

  • Medical Ultrasound Imaging
  • Radar Systems
  • Communication Receivers
  • IF Sampling Receivers
  • Automated Test Equipment

Product Specifications

Parameter Value Part Number AD8331ARQZ Manufacturer Analog Devices Inc. Package / Case QSOP-24 Supply Voltage (Typical) 5V Operating Temperature -40°C to +85°C Gain Control Range 0 dB to 80 dB

The AD8331ARQZ from Analog Devices Inc. is a versatile and high-performance VGA that offers designers a perfect blend of flexibility and reliability for their signal processing needs. With its robust feature set and proven performance, this product stands out as an excellent choice for sophisticated electronic systems requiring variable gain control.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,815 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess