EN
  • EN
  • DE

AD9853AS

Part No AD9853AS
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DGTL MODULATOR W/DAC 44-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Resolution (Bits) 10 b
Master fclk 165 MHz
Tuning Word Width (Bits) 32 b
Voltage - Supply 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number AD9853
Standard Package 42 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556634-AD9853AS
Ultra Librarian 3D Model Ultra Librarian AD9853AS CAD Model

Description

The AD9853AS is a state-of-the-art digital synthesizer from Analog Devices Inc., designed to provide high-performance signal generation in a wide array of applications. This integrated circuit (IC) is a part of a family of devices that leverage advanced Direct Digital Synthesis (DDS) technology to generate precise and stable waveforms.

Key Features

  • High Frequency Output: Capable of generating frequencies up to 160 MHz, the AD9853AS is suitable for applications requiring a high-frequency range.
  • Resolution: With a 10-bit DAC and a 48-bit frequency accumulator, it ensures fine frequency resolution, allowing for the generation of precise waveforms.
  • Programmable: Users can easily program the device for different output waveforms and frequencies, providing flexibility in various use scenarios.
  • Modulation Capabilities: The AD9853AS supports both FSK (Frequency Shift Keying) and BPSK (Binary Phase Shift Keying) modulation schemes, making it ideal for digital communication systems.
  • Power Efficiency: The device operates with a 3.3V power supply, ensuring low power consumption and making it suitable for portable and battery-powered equipment.

Applications

The AD9853AS is versatile and can be used in a multitude of applications, including but not limited to:

  • Wireless communication systems
  • Signal generators and function generators
  • Test and measurement equipment
  • Clock recovery and generation
  • Base stations for mobile communications

Technical Specifications

Parameter Value
Frequency Range Up to 160 MHz
Resolution 10-bit DAC, 48-bit accumulator
Supply Voltage 3.3V
Modulation Schemes FSK, BPSK

The AD9853AS by Analog Devices Inc. encapsulates high precision and flexibility in a compact package, making it an indispensable component for modern electronic systems requiring reliable frequency synthesis.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Renesas Electronics America
Direct Digital Synthesizer | IC DDS 125MHZ 14BIT 48TQFP
Need more? Email Us
Analog Devices Inc.
CMOS 180 MHz DDS/DAC Synthesizer | IC DDS 180MHZ 10BIT 28SSOP
Lowest to $60.4517
Analog Devices Inc.
500 MSPS Direct Digital Synthesizer with 10-Bit DAC
Lowest to $67.9570
Analog Devices Inc.
CMOS 300 MSPS Quadrature Complete DDS
Lowest to $83.2852
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $114.7117
Analog Devices Inc.
+2.5 V to +5.5 V, 25 MHz Low Power CMOS Complete DDS | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $7.7821
Analog Devices Inc.
250 kSPS, 12-Bit Impedance Converter, Network Analyzer | IC DDS 16.776MHZ 12BIT 16SSOP
Lowest to $9.4329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess