EN
  • EN
  • DE

AD9852AST

Part No AD9852AST
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS SYNTHESIZER CMOS 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Resolution (Bits) 12 b
Master fclk 200 MHz
Tuning Word Width (Bits) 48 b
Voltage - Supply 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number AD9852
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556633-AD9852AST
Ultra Librarian 3D Model Ultra Librarian AD9852AST CAD Model

Description

AD9852AST Product Overview

The AD9852AST is a highly integrated device from Analog Devices Inc., a leader in high-performance semiconductors. This Direct Digital Synthesizer (DDS) chip is designed to provide fast frequency hopping and fine-tuning resolution with high spectral purity. The AD9852AST is ideal for applications requiring complex modulation, agile frequency synthesis, and precise clock generation.

Key Features and Benefits

  • High-Speed Integrated DDS: The AD9852AST operates at a 300 MHz clock rate, enabling rapid frequency switching and signal generation.
  • High Resolution: With its 48-bit frequency tuning word, users can achieve extremely fine frequency resolution, which is essential for various applications such as communications and instrumentation.
  • Programmable Digital Filters: It includes digital filters that are programmable, allowing for customizable signal processing and shaping to meet specific application requirements.
  • Multiple Outputs: The device offers both sine and cosine outputs, providing flexibility for different signal processing tasks.
  • Phase-Locked Loop (PLL) On-Chip: The integrated PLL allows for the generation of a stable, high-frequency clock signal from a lower-frequency reference.

Applications

The AD9852AST is versatile and can be used in a wide range of applications, including:

  • Wireless and Wired Communication Systems
  • Signal Generators and Analyzers
  • Test and Measurement Equipment
  • Radars and Avionics
  • Medical Imaging Systems

Technical Specifications

Some of the technical specifications of the AD9852AST include:

  • 48-Bit Frequency Tuning Word
  • 14-Bit DAC Resolution
  • System Clock Rate: Up to 300 MHz
  • Spurious Free Dynamic Range (SFDR): >80 dBc
  • Programmable Output Phase
  • Power Dissipation: 1.1 W at 300 MHz
  • Package: 80-Lead LQFP

The AD9852AST is available in a surface-mount package and is supported by Analog Devices Inc.'s comprehensive technical documentation and design resources. With its robust feature set and performance capabilities, the AD9852AST is a powerful solution for designers seeking to incorporate advanced DDS technology into their projects.

You May Also Be Interested in

Analog Devices Inc.
250 kSPS, 12-Bit Impedance Converter, Network Analyzer | IC DDS 16.776MHZ 12BIT 16SSOP
Lowest to $9.4329
Analog Devices Inc.
11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option
Lowest to $10.0101
Analog Devices Inc.
Low Power, +2.3 V to +5.5 V, 50 MHz Complete DDS | IC DDS 50MHZ 10BIT 20TSSOP
Lowest to $9.5264
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $21.6159
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $79.7664
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $11.6498

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0602 $98.1204
3+ $40.2547 $120.7641
5+ $38.9967 $194.9835
7+ $37.7387 $264.1709
8+ $36.4808 $291.8464
11+ $32.7068 $359.7748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess