EN
  • EN
  • DE

AD9830AST

Part No AD9830AST
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS DAC 10BIT 50MHZ 48-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Resolution (Bits) 10 b
Master fclk 50 MHz
Tuning Word Width (Bits) 32 b
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9830
Standard Package 19 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556604-AD9830AST
Ultra Librarian 3D Model Ultra Librarian AD9830AST CAD Model

Description

The AD9830AST is a cutting-edge Direct Digital Synthesizer (DDS) chip from Analog Devices Inc., designed to provide superior performance for signal generation applications. This innovative component is ideal for a wide range of uses, from communications systems to instrumentation and test equipment.

Key Features:

  • High Resolution: The AD9830AST boasts a 10-bit DAC, providing high-resolution output signals for precise applications.
  • Programmable Frequency: With the ability to program frequencies up to 50 MHz, this device offers versatility for a variety of signal generation needs.
  • Phase Modulation Capability: Users can modulate the phase of the output signal, adding another layer of control for complex signal generation.
  • Serial Interface: The chip includes a serial interface for programming, ensuring easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9830AST is suitable for battery-powered devices and applications where power conservation is critical.

Applications:

The AD9830AST is versatile enough to be used in a range of applications, including but not limited to:

  • Wireless Communications
  • Aerospace and Defense Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Function Generators

Technical Specifications:

Parameter Value Resolution 10-bit DAC Frequency Range 0 to 50 MHz Interface Serial Power Supply 2.3 V to 5.5 V Package Surface-Mount

The AD9830AST from Analog Devices is a robust and reliable choice for designers looking to implement a high-performance DDS in their next project. Its high resolution, programmable frequency, and phase modulation capabilities make it a versatile solution for generating complex waveforms with precision and ease.

You May Also Be Interested in

Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
NETWORK ANALYZER 12B 1MSP 16SSOP
Lowest to $23.4332
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.2874
Analog Devices Inc.
IC DDS 5MHZ 10BIT 20LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $7.1349

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0037 $78.0111
6+ $21.3363 $128.0178
9+ $20.6696 $186.0264
12+ $20.0028 $240.0336
15+ $19.3361 $290.0415
20+ $17.3358 $346.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess