EN
  • EN
  • DE

AD9953YSV

Part No AD9953YSV
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS DAC 14BIT 400MSPS 48-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Resolution (Bits) 14 b
Master fclk 400 MHz
Tuning Word Width (Bits) 32 b
Voltage - Supply 1.71V ~ 1.96V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number AD9953
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556678-AD9953YSV
Ultra Librarian 3D Model Ultra Librarian AD9953YSV CAD Model

Description

The AD9953YSV is a state-of-the-art Direct Digital Synthesizer (DDS) product from Analog Devices Inc., designed for advanced signal generation applications. This high-performance integrated circuit is capable of generating a frequency-agile sine wave and complex modulated waveforms with a high level of precision and minimal setup time.

Key Features

  • High Resolution: The AD9953YSV boasts a 32-bit frequency tuning word, allowing for fine frequency resolution.
  • High-Speed DAC: The device includes a high-speed 14-bit DAC, providing excellent spectral purity and a wide output frequency range.
  • Programmable Clock Multiplier: The integrated PLL (Phase-Locked Loop) can multiply an external reference clock up to 20 times, facilitating a wide range of output frequencies without the need for an external high-frequency reference clock.
  • Flexible Modulation: The AD9953YSV supports a variety of modulation schemes, including amplitude, phase, and frequency modulation, making it suitable for complex waveform generation.
  • Linear Frequency Sweeping: Its linear frequency-sweep capability makes it ideal for applications like FMCW radar, network analysis, and automated test equipment.
  • Serial I/O Port: The device can be controlled via a serial I/O port, allowing for easy integration with microprocessors or microcontrollers.

Applications

The AD9953YSV is versatile and can be used in various applications, including:

  • Wireless communication systems
  • Test and measurement equipment
  • Commercial and amateur RF exciters
  • Signal generators and synthesizers
  • Medical imaging systems

Technical Specifications

With an operating temperature range from -40°C to +85°C, the AD9953YSV is designed to perform reliably in a variety of environments. It comes in a compact 48-lead LQFP (Low-Profile Quad Flat Package) that is RoHS compliant, ensuring adherence to current environmental standards.

Conclusion

The AD9953YSV from Analog Devices Inc. represents a blend of performance, flexibility, and ease of use for designers looking to create sophisticated and high-quality signal generation systems. Its comprehensive feature set and robust design make it a top choice for engineers across various industries.

You May Also Be Interested in

Analog Devices Inc.
CMOS 180 MHz DDS/DAC Synthesizer | IC DDS 180MHZ 10BIT 28SSOP
Lowest to $60.4517
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator
Lowest to $40.0711
Analog Devices Inc.
+2.5 V to +5.5 V, 25 MHz Low Power CMOS Complete DDS | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $7.7821
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $13.8105
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $300.9023
Analog Devices Inc.
Low Power, +2.3 V to +5.5 V, 50 MHz Complete DDS | IC DDS 50MHZ 10BIT 20TSSOP
Lowest to $9.5264

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7914 $99.5828
3+ $40.8546 $122.5638
5+ $39.5778 $197.8890
7+ $38.3011 $268.1077
8+ $37.0244 $296.1952
11+ $33.1942 $365.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess