EN
  • EN
  • DE

AD9830ASTZ

Part No AD9830ASTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 10BIT 50MHZ CMOS 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 10 b
Master fclk 50MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 137291-AD9830ASTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9830ASTZ CAD Model

Description

The AD9830ASTZ is a highly integrated waveform generator from Analog Devices Inc., designed to produce high-quality sine, triangular, and square wave outputs. This advanced Direct Digital Synthesis (DDS) device is capable of generating waveforms at frequencies up to 25 MHz, making it a versatile component for a wide range of applications including signal generation, modulation, and agile frequency synthesis.

Key Features

  • Direct Digital Synthesis (DDS) Technology: The AD9830ASTZ utilizes DDS technology to provide stable and precise frequency and phase programmability. This technology ensures low-frequency drift and fine frequency resolution.
  • High-Speed CMOS Technology: Fabricated in a high-speed CMOS process, the device offers excellent power efficiency and a wide operating temperature range, making it suitable for industrial and commercial applications.
  • Programmable Frequency and Phase: Users can program the frequency and phase with 28-bit resolution, allowing for fine tuning of the output signal. This is particularly important for applications requiring precise signal modulation.
  • On-Chip Comparator: The inclusion of an on-chip comparator enables the AD9830ASTZ to generate a square wave output, in addition to sine and triangular waveforms.
  • Serial Interface: The device is equipped with a 3-wire serial interface, making it easy to interface with a variety of microprocessors and microcontrollers for digital programming of frequency and phase.
  • Power-Down Option: The AD9830ASTZ features a power-down function, which reduces the power consumption when the device is not in use, thereby conserving energy and extending the life of battery-operated devices.

Applications

The AD9830ASTZ is ideal for applications that require a flexible and programmable signal source. It is commonly used in:

  • Function generators
  • Frequency agile radios
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Wireless communication systems

Package and Quality

The device comes in a 20-lead TSSOP (Thin Shrink Small Outline Package), designated by the "ASTZ" suffix in the product code, and is designed to meet the high-quality standards set by Analog Devices Inc., ensuring reliable performance in demanding environments.

With its blend of performance, integration, and ease-of-use, the AD9830ASTZ from Analog Devices Inc. is an excellent choice for engineers and designers looking for a high-quality waveform generator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
IC DGTL MODULATOR W/DAC 44-MQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $77.6409
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.6594 $78.6594
2+ $64.5411 $129.0822
3+ $62.5242 $187.5726
4+ $60.5073 $242.0292
5+ $58.4904 $292.4520
6+ $52.4396 $314.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess