EN
  • EN
  • DE

AD5932YRUZ-REEL7

Part No AD5932YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 50MHZ 10BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resolution (Bits) 10 b
Master fclk 50 MHz
Tuning Word Width (Bits) 24 b
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1496890-AD5932YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5932YRUZ-REEL7 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 5MHZ 10BIT 20LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204
Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
2.5 GSPS Direct Digital Synthesizer with 12-Bit DAC | IC DDS 16B 2.5GHZ 88LFCSP
Lowest to $679.1045
Analog Devices Inc.
NETWORK ANALYZER 12B 1MSP 16SSOP
Lowest to $23.4332
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $14.2557
Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $9.0363

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 842 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess