EN
  • EN
  • DE

MOC3052S-TA1

Part No MOC3052S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD / Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Lite-On Inc.
Series MOC305x
Package Tape & Reel
Product Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approval Agency CSA, FIMKO, UL
Base Product Number MOC305
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 643117-MOC3052S-TA1
Ultra Librarian 3D Model Ultra Librarian MOC3052S-TA1 CAD Model

Description

The MOC3052S-TA1 is a triac optoisolator from Lite-On Inc.

  • Maximum Forward Current: 50 mA
  • Forward Voltage: 1.2V
  • Voltage Off State: 600V
  • Voltage Isolation: 5000Vrms
  • Current Hold: 400μA
  • Current LED Trigger: 10mA
  • Mounting Type: Surface mountable
  • Package: 6-SMD
  • Operating Temperature: -40°C to 100°C
  • Series: MOC305x
  • Application: Solid-state relays, motor control, and lighting control systems
  • Product Status: Active
  • Manufacturer: Lite-On Inc.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $10.8258
Panasonic
Lowest to $4.3313
Sharp Microelectronics
Lowest to $1.3583
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
ON Semiconductor
4-Pin Full Pitch Mini-Flat Package Random-Phase Triac Driver Output Optocouplers | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.7785
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.9181
Sharp Microelectronics
Need more? Email Us
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2068 $50.6660
590+ $0.1697 $100.1230
915+ $0.1644 $150.4260
1,260+ $0.1591 $200.4660
1,630+ $0.1538 $250.6940
2,180+ $0.1379 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,600 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess