The S1ZMMBZ33VALT1G from ON Semiconductor is a high-quality Zener diode that offers excellent voltage regulation and protection features for a wide range of electronic applications. This Zener diode is designed to provide a precise voltage reference and to protect sensitive components from overvoltage conditions.
Key Features
- Voltage Regulation: The S1ZMMBZ33VALT1G provides a Zener voltage of 33V, making it suitable for a variety of voltage stabilization tasks.
- Power Dissipation: With a power dissipation rating of 500 mW, this diode can handle moderate levels of power without overheating or failing.
- Package: The diode comes in a small and compact SOD-123 package, which is ideal for space-constrained applications.
- High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this Zener diode is built to last and perform reliably in demanding conditions.
- Wide Operating Temperature Range: This component can operate effectively over a temperature range of -55°C to +150°C, catering to applications that may experience extreme temperature variations.
Applications
The S1ZMMBZ33VALT1G is versatile and can be used in a variety of applications such as:
- Power supply regulation
- Overvoltage protection circuits
- Voltage reference in precision circuits
- Consumer electronics
- Telecommunication devices
- Automotive systems
Quality and Standards
ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The S1ZMMBZ33VALT1G Zener diode is no exception, as it is produced with state-of-the-art manufacturing processes and rigorous testing protocols to ensure it meets industry specifications and customer expectations.
Ordering Information
For ordering the S1ZMMBZ33VALT1G Zener diode or to obtain more detailed specifications, visit the ON Semiconductor website or contact an authorized distributor. Ensure that you are acquiring genuine ON Semiconductor products to guarantee the best performance and longevity in your electronic designs.