EN
  • EN
  • DE

AD9833BRM-REEL

Part No AD9833BRM-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139297-AD9833BRM-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9833BRM-REEL CAD Model

Description

AD9833BRM-REEL Programmable Waveform Generator

The AD9833BRM-REEL from Analog Devices Inc. is a highly integrated and programmable waveform generator that makes it easy to produce a variety of signals for a range of applications. This compact device is part of a series of low-power, programmable waveform generators that can produce sine, triangular, and square wave outputs.

Key Features

  • Programmable Sine, Triangular, and Square Wave Outputs: With the AD9833BRM-REEL, users can generate different types of waveforms, making it a versatile choice for various signal generation needs.
  • Digital Frequency and Phase Modulation: The device supports both frequency and phase modulation through digital inputs, allowing for precise control over the signal characteristics.
  • Low Power Consumption: Designed for power-sensitive applications, the AD9833BRM-REEL consumes just 20 mW of power at 5 V, making it ideal for portable and battery-powered devices.
  • Serial Interface: It features a serial interface for communication, which simplifies the integration with microcontrollers and reduces the number of wires needed for control.
  • Compact Size: The device comes in a small 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
  • Wide Frequency Range: The AD9833BRM-REEL can generate frequencies from 0.1 Hz to 12.5 MHz, providing a broad range to cover various application requirements.

Applications

With its flexible waveform generation capabilities, the AD9833BRM-REEL is well-suited for a range of applications, including:

  • Signal generators and arbitrary waveform generators
  • Function generators
  • Portable instrumentation
  • Test and measurement equipment
  • PLL (Phase-Locked Loop) frequency synthesis
  • Control systems

The AD9833BRM-REEL is supplied in tape and reel form for easy assembly during the manufacturing process, ensuring efficient handling and placement in high-volume production environments. Its precision and programmability make it an excellent choice for engineers and designers looking to create sophisticated and reliable signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $115.6717

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7821 $54.4747
14+ $7.2896 $102.0544
22+ $7.0433 $154.9526
31+ $6.5508 $203.0748
40+ $6.3045 $252.1800
50+ $6.0583 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess