EN
  • EN
  • DE

AD8315ARM-REEL

Part No AD8315ARM-REEL
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description 50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Power Controller ICs
Manufacturer Analog Devices Inc.
Win Source Part Number 172151-AD8315ARM-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8315
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8315ARM-REEL CAD Model

Description

AD8315ARM-REEL - Logarithmic Detector from Analog Devices Inc.

The AD8315ARM-REEL is a complete, low-cost, DC-coupled, demodulating logarithmic amplifier with a wide measurement range of 45 dB designed for the 100 MHz to 2.5 GHz frequency range. Manufactured by Analog Devices Inc., this device offers a versatile solution for signal processing applications, particularly in the fields of RF and IF signal detection.

Key Features

  • Frequency Range: Ideally suited for a broad range of applications, the AD8315ARM-REEL operates effectively within the 100 MHz to 2.5 GHz frequency spectrum.
  • Dynamic Range: With a dynamic measurement range of 45 dB, this logarithmic detector can process a wide range of signal amplitudes, making it highly versatile for various signal environments.
  • Accuracy: The device provides a high degree of accuracy with its stable logarithmic slope and intercept over the entire frequency range.
  • Fast Response: The AD8315ARM-REEL boasts a fast response time, ensuring quick and reliable measurements in dynamic signal conditions.
  • Power Supply: It operates from a single 2.7 V to 5.5 V supply, making it compatible with a variety of power environments and systems.
  • Compact Packaging: Available in a compact MSOP (Mini Small Outline Package), the AD8315ARM-REEL is optimized for space-constrained applications.

Applications

The AD8315ARM-REEL is ideal for a range of applications including:

  • RF/IF PA linearization
  • Transmitter antenna power controls
  • RSSI (Received Signal Strength Indication) for terminal devices
  • Power monitoring and measurement in wireless systems
  • Logarithmic amplification for signal processing

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8315ARM-REEL is no exception. This product is available in a reel package, making it suitable for automated assembly processes and ensuring efficient handling and manufacturing.

With its combination of performance, compact size, and cost-effectiveness, the AD8315ARM-REEL from Analog Devices Inc. is an excellent choice for designers looking for a reliable logarithmic detector for their RF and IF signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Texas Instruments
Dual Output, Quad-Band GSM/GPRS Power Amplifier Controller | IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $1.5863
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8263 $62.6104
18+ $6.4218 $115.5924
28+ $6.2208 $174.1824
39+ $6.0199 $234.7761
50+ $5.8200 $291.0000
67+ $5.2171 $349.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess