EN
  • EN
  • DE

MAX4473EUA

Part No MAX4473EUA
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL AMP PA GSM 8UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
RF Type GSM
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX447
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 802615-MAX4473EUA
Ultra Librarian 3D Model Ultra Librarian MAX4473EUA CAD Model

Description

Maxim Integrated MAX4473EUA Overview

The MAX4473EUA from Maxim Integrated is a high-performance, low-voltage, single-supply operational amplifier designed for a wide array of applications. This versatile op-amp offers a perfect blend of features that make it ideal for battery-powered devices, portable equipment, and other applications where power efficiency and space are critical considerations.

Key Features

  • Power Efficiency: The device operates from a single +2.7V to +5.5V power supply, making it highly suitable for low-voltage applications and ensuring minimal power consumption.
  • Rail-to-Rail Output: The MAX4473EUA provides a rail-to-rail output swing which maximizes the dynamic range, especially useful in ADC buffer circuits and DAC output amplification.
  • Low Input Bias Current: With a low input bias current, this op-amp is an excellent choice for high-impedance sensor amplification and precision measurement systems.
  • Small Footprint: Packaged in a space-saving 8-pin µMAX package, this device is optimized for compact designs without compromising on performance.

Applications

The MAX4473EUA is versatile enough to be integrated into a variety of applications, including:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Audio and Video Signal Processing
  • Sensor Interfaces
  • Active Filters and Buffers
  • Medical Instrumentation

Performance Specifications

Some of the performance specifications that make the MAX4473EUA a reliable choice include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Low Input Bias Current: 1pA
  • Operating Temperature Range: -40°C to +85°C
  • Output Short-Circuit Current: 40mA

In summary, the Maxim Integrated MAX4473EUA operational amplifier is a high-quality, efficient solution for a broad range of applications where size, power consumption, and precision are of utmost importance. Its rail-to-rail output, low-voltage operation, and compact packaging make it an excellent choice for designers looking to optimize their systems for performance and space-saving integration.

You May Also Be Interested in

Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404
Analog Devices Inc.
Lowest to $8.6024
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.1827
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4592 $51.0720
85+ $1.1973 $101.7705
130+ $1.1599 $150.7870
180+ $1.1225 $202.0500
235+ $1.0850 $254.9750
310+ $0.9728 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess