EN
  • EN
  • DE

AD8315ARMZ-REEL7

Part No AD8315ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Power Controller ICs
Manufacturer Analog Devices Inc.
Win Source Part Number 172153-AD8315ARMZ-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name AD8315
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia, Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8315ARMZ-REEL7 CAD Model

Description

AD8315ARMZ-REEL7 - Precision Logarithmic Detector/Controller

The AD8315ARMZ-REEL7 is a high-performance, precision logarithmic detector optimized for signal measurement and control applications. Manufactured by Analog Devices Inc., this device is part of their extensive portfolio of RF components that are designed to offer superior performance in a variety of systems.

At its core, the AD8315ARMZ-REEL7 is a complete, monolithic demodulating logarithmic amplifier with the ability to accurately convert an RF input signal to a corresponding decibel-scaled output. It operates over a wide frequency range from 100 MHz to 2.5 GHz, making it suitable for a broad array of RF and IF applications, including but not limited to, base station signal strength indication (RSSI), wireless and cellular infrastructure, radar systems, and other precision RF signal processing tasks.

The device features a dynamic range of 55 dB, providing high accuracy within this range with a typical logarithmic slope of 25 mV/dB and an intercept of -84 dBm. This ensures that the AD8315ARMZ-REEL7 can handle both strong and weak signals with equal precision. The high level of integration in this logarithmic amplifier means that few external components are required, simplifying design and reducing board space.

Its fast response time and low power consumption make the AD8315ARMZ-REEL7 an excellent choice for portable and battery-powered applications. Moreover, it comes in a compact MSOP-8 package, and its reel packaging variant (REEL7) indicates that it is provided in a tape and reel format, which is ideal for automated manufacturing processes.

The device also features a power-down function that reduces the power consumption to a mere 20 μA when the device is not in use, further conserving energy in power-sensitive designs. Temperature stability is maintained across the full operating range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

Overall, the AD8315ARMZ-REEL7 from Analog Devices Inc. stands out as a high-precision, versatile, and reliable choice for engineers and designers looking to integrate a robust logarithmic detector/controller into their RF signal processing systems.

You May Also Be Interested in

Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $0.9794
Linear Technology
IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $36.0822
Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.1827
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Lowest to $48.1127

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess