EN
  • EN
  • DE

LMV242LD/NOPB

Part No LMV242LD/NOPB
Manufacturer Texas Instruments
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL PA 2GHZ 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Type Cellular, GSM, GPRS, TDMA, TD-SCDMA, WLL
Frequency 450MHz ~ 2GHz
Features Dual Output, Quad Band
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1505397-LMV242LD/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV242LD/NOPB CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Maxim Integrated
Low-Cost, Low-Voltage, PA Power Control Amplifier for GSM Applications in 8-Pin μMAX
Lowest to $5.8209
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2064 $51.3024
39+ $2.6309 $102.6051
59+ $2.5487 $150.3733
82+ $2.4665 $202.2530
105+ $2.3843 $250.3515
141+ $2.1376 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,037 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess