EN
  • EN
  • DE

AD8315ARMZ-RL

Part No AD8315ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Analog Devices Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
RF Type DCS, GSM, ISM
Frequency 100MHz ~ 2.5GHz
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8315
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39389-AD8315ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8315ARMZ-RL CAD Model

Description

Product Overview: AD8315ARMZ-RL from Analog Devices Inc.

The AD8315ARMZ-RL is a precision, fully integrated RF detector from the renowned semiconductor manufacturer Analog Devices Inc. This device is designed to provide accurate and fast measurements of signal power in communication and control systems. Its primary function is to convert an RF input signal to a corresponding DC voltage output, which is proportional to the logarithm of the input signal amplitude, thus acting as a log amplifier or logarithmic detector.

Key Features

  • Frequency Range: The AD8315ARMZ-RL operates over a broad frequency range from 100 MHz to 2.5 GHz, making it suitable for a wide array of RF and IF applications.
  • Dynamic Range: It offers an impressive dynamic range of 50 dB, ensuring reliable performance across various signal strengths.
  • Accuracy: This device is characterized by a high level of accuracy, with a typical logarithmic slope of 25 mV/dB and an intercept of -84 dBm.
  • Fast Response: With a response time of just 15 ns, the AD8315ARMZ-RL is capable of handling fast-changing RF signals, which is essential for both agile RF systems and burst mode signal detection.
  • Package: The device is available in a compact MSOP-8 package, which is suitable for space-constrained applications.
  • Power Supply: It operates from a single 2.7 V to 5.5 V power supply, accommodating a variety of system voltages.

Applications

The AD8315ARMZ-RL is ideal for use in a range of applications including:

  • Wireless base stations
  • RF/IF PA setpoint control and level monitoring
  • RSSI measurement in cellular handsets
  • Transmitter antenna VSWR protection
  • Power amplifier linearization

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD8315ARMZ-RL is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical communication systems.

For detailed specifications, application notes, and additional resources, interested parties should consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $7.8263
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP T/R
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $0.9794

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess