EN
  • EN
  • DE

MAX4473EUA+T

Part No MAX4473EUA+T
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL AMP PA GSM 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
RF Type GSM
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX4473
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211842-MAX4473EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX4473EUA+T CAD Model

Description

Maxim Integrated MAX4473EUA+T Operational Amplifier

The MAX4473EUA+T from Maxim Integrated is a high-performance operational amplifier designed for a variety of applications that demand precision and power efficiency. This op-amp is well-suited for battery-powered devices, portable instrumentation, and data acquisition systems, thanks to its low power consumption and compact µMAX package.

With its single-supply voltage operation ranging from +2.7V to +5.5V, the MAX4473EUA+T is versatile and can be integrated into systems with varying power requirements. This feature also simplifies the design process, as it can operate from the same voltage supply as other components in the system, eliminating the need for dual supplies.

The device boasts a high gain-bandwidth product of 10MHz and a slew rate of 6V/µs, making it capable of handling high-speed signals and quick transient responses. This makes the MAX4473EUA+T ideal for applications requiring fast and accurate signal processing, such as active filters, ADC buffer amplifiers, and general-purpose amplification.

One of the key advantages of the MAX4473EUA+T is its low input bias current of 1pA, which is critical for high-impedance sensor applications. This ensures that the op-amp does not significantly affect the signal it is measuring, leading to more accurate and reliable readings. Additionally, the device features a low input offset voltage of 500µV, further contributing to its precision performance.

The MAX4473EUA+T also includes features such as rail-to-rail output, which allows the output signal to swing close to the supply rails, maximizing the dynamic range in low-voltage applications. This is particularly beneficial in analog-to-digital conversion processes where full use of the available voltage range is desired.

Overall, the MAX4473EUA+T operational amplifier is a high-quality component that offers design flexibility, low power consumption, and high precision. It is available in a space-saving 8-pin µMAX package, making it an excellent choice for space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $7.8263
Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8757 $65.6495
80+ $1.5385 $123.0800
120+ $1.4911 $178.9320
165+ $1.4426 $238.0290
210+ $1.3952 $292.9920
280+ $1.2509 $350.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess