EN
  • EN
  • DE

AD8316ACP-REEL7

Part No AD8316ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description DUAL OUTPUT GSM PA CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
RF Type DCS, EDGE, GSM, PCS
Frequency 100MHz ~ 2.5GHz
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555767-AD8316ACP-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8316ACP-REEL7 CAD Model

Description

AD8316ACP-REEL7 - Logarithmic Detector from Analog Devices Inc.

The AD8316ACP-REEL7 is a highly integrated logarithmic detector tailored to provide a high level of accuracy and functionality for a wide range of applications. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this component is designed to offer precise measurement and control of RF signals.

This logarithmic detector is capable of handling frequency ranges from 1 MHz to 10 GHz, making it versatile for use in various communication systems, including cellular base stations, wireless infrastructure, radar systems, and other high-frequency signal processing applications. The AD8316ACP-REEL7 is characterized by its ability to deliver a dynamic range of 50 dB, providing a logarithmic output voltage that is directly proportional to the logarithm of the input signal amplitude.

The device comes in a compact, 8-lead MSOP package, which is part of the REEL7 packaging format. This format ensures ease of integration into automated manufacturing processes, promoting efficiency and reducing assembly costs. The AD8316ACP-REEL7 is designed for single-supply operation from 2.7 V to 5.5 V, making it flexible for various system power requirements. Its low power consumption makes it ideal for portable and battery-powered applications.

With excellent accuracy over temperature and a fast response time, the AD8316ACP-REEL7 is suitable for power control and measurement systems that require rapid signal detection and processing. The device also features an active output which provides a slope of 20 mV/dB, with an intercept of -84 dBm at 900 MHz, allowing for easy interfacing with analog-to-digital converters (ADCs) and microcontrollers for further signal analysis and processing.

Overall, the AD8316ACP-REEL7 from Analog Devices Inc. is a reliable and efficient choice for engineers looking to implement logarithmic detection in their RF and high-frequency signal processing designs. Its robust performance, combined with its ease of use, makes it a go-to component for achieving precise power measurement and control in sophisticated electronic systems.

You May Also Be Interested in

Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.1788
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2597 $52.1552
38+ $2.6747 $101.6386
58+ $2.5911 $150.2838
80+ $2.5075 $200.6000
104+ $2.4239 $252.0856
139+ $2.1732 $302.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess