EN
  • EN
  • DE

LMV248LQ

Part No LMV248LQ
Manufacturer Texas Instruments
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL DUAL BAND 16WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Texas Instruments
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
RF Type Cellular, GSM, DCS, PCS
Features Dual Band
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LMV248
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 187098-LMV248LQ
Ultra Librarian 3D Model Ultra Librarian LMV248LQ CAD Model

Description

The is a high-performance, low-voltage operational amplifier from Texas Instruments. It is designed to deliver high-quality performance while operating at low voltage, ideal for battery-powered applications.

  • Supply Voltage Range: 2.7V to 5.5V
  • Low Power Consumption: Reduces energy usage and improves efficiency
  • High Gain Bandwidth Product: 1MHz, suitable for high-frequency applications
  • High Slew Rate: Ensures rapid response to input signal changes
  • Compact Package: Surface-mount package for easy integration
  • Shutdown Mode: Less than 1uA current consumption when inactive
  • Wide Operating Temperature Range: Ensures reliable operation in various environments

You May Also Be Interested in

Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.1827
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us
Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5271 $50.5420
49+ $2.0736 $101.6064
75+ $2.0088 $150.6600
103+ $1.9440 $200.2320
134+ $1.8792 $251.8128
179+ $1.6848 $301.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess