The AD8304ARUZ is a highly integrated logarithmic amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This precision device is specifically engineered to provide a wide dynamic range measurement capability for optical and chemical sensors, as well as other applications requiring high-performance logarithmic amplification.
Key Features
- Dynamic Range: The AD8304ARUZ boasts an impressive dynamic range of 160 dB, which is essential for applications requiring a wide range of signal detection.
- Frequency Range: This component operates effectively over a frequency range of 0.1 Hz to 10 MHz, making it versatile for various signal processing applications.
- High Accuracy: With a logarithmic slope of 10 mV/dB and an intercept of 1 nW/cm², the amplifier provides precise measurements, ensuring high accuracy in signal processing.
- Temperature Stability: The temperature compensation feature ensures stable performance across a temperature range of -40°C to +85°C.
- Supply Voltage: The AD8304ARUZ operates on a single supply voltage ranging from 2.7 V to 5.5 V, accommodating various system power requirements.
Applications
The AD8304ARUZ is ideal for a wide range of applications, including:
- Optical sensor signal processing
- Chemical sensor signal processing
- Medical instrumentation
- Photodiode signal processing
- Logarithmic amplification for test and measurement systems
Product Specifications
Parameter
Value
Package Type
TSSOP-14
Operating Temperature
-40°C to +85°C
Supply Voltage
2.7 V to 5.5 V
Dynamic Range
160 dB
Frequency Range
0.1 Hz to 10 MHz
In summary, the AD8304ARUZ from Analog Devices Inc. is a robust and versatile logarithmic amplifier, perfect for applications demanding high accuracy and a broad dynamic range. Its design and specifications make it a go-to choice for engineers and designers in various industries.