EN
  • EN
  • DE

SA5217D/01,118

Part No SA5217D/01,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Special Purpose
Description IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number SA521
Other Names 935275247118,SA5217D/01-T,SA5217D/01-T
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260371-SA5217D/01,118
Ultra Librarian 3D Model Ultra Librarian SA5217D/01,118 CAD Model

Description

The NXP SA5217D/01,118 is a high-performance, silicon-germanium (SiGe) integrated circuit designed for a multitude of applications that require high-frequency operation and low noise amplification. This versatile component is a testament to NXP's commitment to providing cutting-edge technology for advanced electronic solutions.

Key Features

  • Frequency Range: The device operates effectively across a wide frequency range, making it suitable for various applications in the RF domain.
  • Low Noise Figure: It boasts a low noise figure, which is essential for maintaining signal integrity in communication systems and sensitive electronics.
  • High Gain: The SA5217D/01,118 provides a high gain level, which is crucial for amplifying weak signals without adding significant noise.
  • SiGe Technology: Utilizing Silicon-Germanium technology, the device offers superior performance compared to traditional silicon-only devices, including higher operating speeds and improved efficiency.
  • Package: Encased in a compact package, the product is designed for easy integration into various electronic assemblies.

Applications

The versatility of the SA5217D/01,118 allows it to be used in a broad range of applications, including but not limited to:

  • Wireless communication systems
  • Global Positioning System (GPS) receivers
  • Broadband data networks
  • Automotive radar systems
  • Test and measurement equipment

Quality and Reliability

NXP is known for its commitment to quality, and the SA5217D/01,118 is no exception. Each device is manufactured with the highest standards to ensure reliability and performance in even the most demanding applications.

Conclusion

In conclusion, the NXP SA5217D/01,118 is an exceptional choice for designers who require a high-frequency, low-noise amplifier that doesn't compromise on performance. Its SiGe construction and wide application range make it a valuable component in any high-tech electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess