EN
  • EN
  • DE

LDS6107PYGI8

Part No LDS6107PYGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description PureTouch® Capacitance Touch IC Family with Integrated LED Drivers | IC SENSOR TCH PURETOUCH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel
Type Buttons, Slider, Wheel
Proximity Detection No
Number of Inputs Up to 13
Interface I2C, SMBus, SPI
Supply Voltage (V) 1.65V ~ 5.5V
Supply Current 70μA
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1195940-LDS6107PYGI8
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LDS6107PYGI8 CAD Model

Description

The LDS6107PYGI8 is an electronic component manufactured by IDT, Integrated Device Technology Inc.

  • Win Source Part Number: 1195940
  • Manufacturer Homepage: www.idt.com
  • Package: Reel
  • Type: Buttons, slider, wheel
  • Inputs: Up to 13
  • Interfaces: I2C, SMBus, SPI
  • Supply Current: 70μA
  • Proximity Detection: No
  • LED Driver Channels: No
  • Category: Integrated circuits
  • Supplier Device Package: 28-SSOP
  • Manufacturer Package: 28-SSOP
  • MSL Level: 3 (168 hours)
  • Supply Voltage: 1.65V to 5.5V

You May Also Be Interested in

Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 16-Pin TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $7.5075
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0885 $58.6815
46+ $2.5341 $116.5686
71+ $2.4555 $174.3405
98+ $2.3758 $232.8284
126+ $2.2961 $289.3086
169+ $2.0594 $348.0386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess