EN
  • EN
  • DE

AD637KRZ

Part No AD637KRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wideband RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 2.2mA
Operating Supply Voltage ±3 V ~ 18 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1136699-AD637KRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD637KRZ CAD Model

Description

The AD637KRZ is a high-performance RMS-to-DC converter produced by Analog Devices Inc. This sophisticated component is designed to compute the true root-mean-square (RMS) value of complex waveforms. It is particularly well-suited for high-accuracy and wide bandwidth applications where precise measurement of signal power is essential.

Key Features

  • Wide Bandwidth: The AD637KRZ offers a wide bandwidth of up to 8 MHz for the measurement of high-frequency signals, making it ideal for audio, RF, and ultrasound applications.
  • High Accuracy: With an accuracy of 0.1% of reading at 1 kHz, this RMS-to-DC converter ensures precise measurements, critical for professional audio and instrumentation systems.
  • Low Temperature Coefficient: The device features a low temperature coefficient, ensuring stable performance over a wide temperature range.
  • Low Power Consumption: Designed for efficient operation, the AD637KRZ consumes low power, which is beneficial for portable and battery-powered devices.

Applications

  • Professional Audio Equipment
  • Base Station Signal Conditioning
  • Network Analysis Equipment
  • Ultrasound and Sonar Signal Processing
  • Industrial Process Controls

Product Description

The AD637KRZ is packaged in a compact 16-pin SOIC form factor, making it easy to integrate into a variety of electronic systems. It operates over a supply voltage range of ±5 V to ±18 V, providing flexibility in design. The device also includes a crest factor compensation feature, which allows for accurate readings of waveforms with widely varying crest factors without the need for calibration.

This RMS-to-DC converter is laser trimmed at the wafer level for optimum accuracy and performance. The AD637KRZ is also designed with a dB output that allows the user to measure signal levels in dB form directly, simplifying the design of logarithmic amplifiers and related functions.

For engineers and designers looking for a reliable and precise RMS-to-DC conversion solution, the AD637KRZ from Analog Devices Inc. offers the perfect blend of performance, accuracy, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
Low Level, True RMS-to-DC Converter | IC TRUE RMS/DC CONV MONO 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC TRUE RMS/DC CONV WDBND 16SOIC
Lowest to $14.3928

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.7030 $62.7030
3+ $51.4487 $154.3461
4+ $49.8409 $199.3636
5+ $48.2332 $241.1660
7+ $46.6254 $326.3778
9+ $41.8020 $376.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess